The LX1D6R7 is a contactor coil designed for use with TeSys D contactors LC1D80 and LC1D95, operating at 440 V AC, 50/60 Hz. It has an average resistance of 410 Ohm at 20 °C and an inductance of 27 H in the closed circuit. The coil consumes 245 VA during inrush and 26 VA at hold-in, with heat dissipation ranging from 6 to 10 W. It operates within an ambient temperature range of -5 to 60 °C, has a mechanical durability of 4 million cycles, and a maximum operating rate of 3600 cycles per hour at 60 °C. The coil has no built-in suppressor module and weighs 0.28 kg. Operational voltage limits are 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz, with drop-out between 0.3 and 0.6 Uc. The product carries an 18-month warranty.
Contactor + Relay Coil 440VAC IEC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B917 |
| Product Name | Contactor + Relay Coil 440Vac Iec Schneider Electric |