Schneider Electric Contactor Coil 220Vac Iec Schneider Electric LX1D6M5

Description
CONTACTOR COIL 220VAC IEC
Description
CONTACTOR COIL 220VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1D6M5 is a contactor coil designed for use with TeSys D contactors LC1D80 and LC1D95, operating at 220 V AC 50 Hz. It has an average resistance of 127 Ohm at 20 °C and an inductance of 7.5 H in the closed circuit. The coil consumes 200 VA during inrush and 20 VA at hold-in, with heat dissipation of 6 to 10 W. It operates within an ambient temperature range of -5 to 60 °C, supports a maximum operating rate of 3600 cycles per hour at 60 °C, and has a mechanical durability of 10 million cycles. The coil has no built-in suppressor module and adheres to voltage operability limits of 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz below 55 °C. It weighs 0.28 kg and is covered by an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX1D6M5 is a contactor coil designed for use with TeSys D contactors LC1D80 and LC1D95, operating at 220 V AC 50 Hz. It has an average resistance of 127 Ohm at 20 °C and an inductance of 7.5 H in the closed circuit. The coil consumes 200 VA during inrush and 20 VA at hold-in, with heat dissipation of 6 to 10 W. It operates within an ambient temperature range of -5 to 60 °C, supports a maximum operating rate of 3600 cycles per hour at 60 °C, and has a mechanical durability of 10 million cycles. The coil has no built-in suppressor module and adheres to voltage operability limits of 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz below 55 °C. It weighs 0.28 kg and is covered by an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 220Vac Iec Schneider Electric - 16B909 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 220Vac Iec Schneider Electric
16B909
Contactor Coil 220Vac Iec Schneider Electric 16B909
CONTACTOR COIL 220VAC IEC

CONTACTOR COIL 220VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B909
Product Name Contactor Coil 220Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-367 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details