The LX1D6G7 is a contactor coil for use with TeSys D contactors LC1D80 and LC1D95, designed for 120 V AC control circuits at 50/60 Hz. It has an average resistance of 32 ohms at 20 °C and an inductance of 2 H in the closed circuit. The coil operates within a voltage range of 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz, with a drop-out range of 0.3 to 0.6 Uc. Inrush power is 245 VA at 50/60 Hz, and hold-in power consumption is 26 VA. Heat dissipation ranges from 6 to 10 W. The coil has no built-in suppressor module, operates between -5 °C and 60 °C, and supports a mechanical durability of 4 million cycles with a maximum operating rate of 3600 cycles per hour at 60 °C. It weighs 0.28 kg and has an 18-month warranty.
Contactor + Relay Coil 120V IEC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B906 |
| Product Name | Contactor + Relay Coil 120V Iec Rohs Compliant Schneider Electric |
| Approvals | RoHS |