Juno Lighting Group Outdoor Wall Light LW240L5KE2WTPC

Description
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 45 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 5100 DEG K DISTRIBUTION TYPE WIDE THROW WITH BUTTON STYLE PHOTOCONTROL LW2 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 45 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 5100 DEG K DISTRIBUTION TYPE WIDE THROW WITH BUTTON STYLE PHOTOCONTROL LW2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LW240L5KE2WTPC - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
LW240L5KE2WTPC
Outdoor Wall Light LW240L5KE2WTPC
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 45 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 5100 DEG K DISTRIBUTION TYPE WIDE THROW WITH BUTTON STYLE PHOTOCONTROL LW2 MODEL
  • SECURITY LIGHT TYPE
  • 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 45 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • FINIA[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 5100 DEG K
  • DISTRIBUTION TYPE WIDE THROW
  • WITH BUTTON STYLE PHOTOCONTROL
  • LW2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LW240L5KE2WTPC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details