SECURITY LIGHT TYPE
15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
LED LAMP TYPE
50 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
FINIA[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
DISTRIBUTION TYPE WALLWASH
LW1 MODEL
Juno Lighting Group
Done
Datasheet
Description
SECURITY LIGHT TYPE
15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
LED LAMP TYPE
50 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
FINIA[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
DISTRIBUTION TYPE WALLWASH
LW1 MODEL
SECURITY LIGHT TYPE
15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
LED LAMP TYPE
50 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
FINIA[T], JUNO[R] BRAND
COLOR TEMPERATURE 4100 DEG K
DISTRIBUTION TYPE WALLWASH
LW1 MODEL