Juno Lighting Group Outdoor Wall Light LW140L4KUNWT

Description
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K DISTRIBUTION TYPE WIDE THROW LW1 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K DISTRIBUTION TYPE WIDE THROW LW1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LW140L4KUNWT - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
LW140L4KUNWT
Outdoor Wall Light LW140L4KUNWT
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K DISTRIBUTION TYPE WIDE THROW LW1 MODEL
  • SECURITY LIGHT TYPE
  • 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • FINIA[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • DISTRIBUTION TYPE WIDE THROW
  • LW1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LW140L4KUNWT
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details