Juno Lighting Group Outdoor Wall Light LW140L4KE1WTPCBL

Description
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K DISTRIBUTION TYPE WIDE THROW WITH BUTTON STYLE PHOTOCONTROL LW1 MODEL
Datasheet
Description
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K DISTRIBUTION TYPE WIDE THROW WITH BUTTON STYLE PHOTOCONTROL LW1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LW140L4KE1WTPCBL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
LW140L4KE1WTPCBL
Outdoor Wall Light LW140L4KE1WTPCBL
SECURITY LIGHT TYPE 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K DISTRIBUTION TYPE WIDE THROW WITH BUTTON STYLE PHOTOCONTROL LW1 MODEL
  • SECURITY LIGHT TYPE
  • 15 1/2 INCH L X 9 3/4 INCH W X 4 3/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • FINIA[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • DISTRIBUTION TYPE WIDE THROW
  • WITH BUTTON STYLE PHOTOCONTROL
  • LW1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LW140L4KE1WTPCBL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details