Schneider Electric Floor Standing Enclosures LVS08214

Description
Schneider Electric LVS08214
Request a Quote
Description
Schneider Electric LVS08214
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Enclosures - 2768846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
2768846
Floor Standing Enclosures 2768846
Schneider Electric LVS08214

Schneider Electric LVS08214

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2768846
Product Name Floor Standing Enclosures
Width 23.43 inch (595 mm)
Depth 8.07 inch (205 mm)
Material Steel; Sheet Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details