Schneider Electric LVS08116 Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 130826 |
| Product Name | General Purpose Enclosures |
| Length | 8.07 inch (205 mm) |
| Width | 23.62 inch (600 mm) |
| Depth | 36.61 inch (930 mm) |
| Material | Steel; Sheet Steel |