Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim LV400A-CL

Description
ANGLE CUT CONE TYPE 4-1/2 INCH DIA X 6-5/8 INCH H SIZE SPECULAR CLEAR (CONE) FINISH LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[TM] BRAND
Datasheet
Description
ANGLE CUT CONE TYPE 4-1/2 INCH DIA X 6-5/8 INCH H SIZE SPECULAR CLEAR (CONE) FINISH LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - LV400A-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
LV400A-CL
Incandescent/Fluorescent/HID Recessed Trim LV400A-CL
ANGLE CUT CONE TYPE 4-1/2 INCH DIA X 6-5/8 INCH H SIZE SPECULAR CLEAR (CONE) FINISH LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[TM] BRAND
  • ANGLE CUT CONE TYPE
  • 4-1/2 INCH DIA X 6-5/8 INCH H SIZE
  • SPECULAR CLEAR (CONE) FINISH
  • LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LV400A-CL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details