Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim LV400A-BL-MAX37

Description
ANGLE CUT CONE TYPE 4 1/2 INCH DIA X 6 5/8 INCH H SIZE SPECULAR BLACK ALZAK[R] CONE FINISH INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 37 W LV400A MODEL
Datasheet
Description
ANGLE CUT CONE TYPE 4 1/2 INCH DIA X 6 5/8 INCH H SIZE SPECULAR BLACK ALZAK[R] CONE FINISH INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 37 W LV400A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - LV400A-BL-MAX37 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
LV400A-BL-MAX37
Incandescent/Fluorescent/Hid Recessed Trim LV400A-BL-MAX37
ANGLE CUT CONE TYPE 4 1/2 INCH DIA X 6 5/8 INCH H SIZE SPECULAR BLACK ALZAK[R] CONE FINISH INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 50 TO 75 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH MAXIMUM WATTAGE LABEL 37 W LV400A MODEL
  • ANGLE CUT CONE TYPE
  • 4 1/2 INCH DIA X 6 5/8 INCH H SIZE
  • SPECULAR BLACK ALZAK[R] CONE FINISH
  • INDY[T] LV4A-MR16 SERIES LOW VOLTAGE INCANDESCENT INTERNALLY ADJUSTABLE RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 50 TO 75 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH MAXIMUM WATTAGE LABEL 37 W
  • LV400A MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LV400A-BL-MAX37
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details