LUFV2 is a plug-in function module for TeSys U that provides a 4 to 20 mA analogue output signal indicating motor load as an I average/Ir ratio, compatible with LUCB, LUCD, LUCC, and LUCB control units. It operates from a 24 V DC supply, has a load impedance of up to 500 Ω (100 Ω typical), and offers measurement accuracy of ±10% with a multifunction control unit or ±6% with an advanced control unit. The device features screw clamp terminals accepting cables from 0.14 to 1 mm², with a 3.81 mm connection pitch and tightening torque of 0.2 to 0.25 N·m. It weighs 0.05 kg and carries an 18-month warranty.
MTR LOAD INDICATION MOD 4-20 MILLIAMPS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H5301 |
| Product Name | Mtr Load Indication Mod 4-20 Milliamps Schneider Electric |