The LUFN02 is an auxiliary contact module with two normally closed (2 NC) contacts, designed for use with the TeSys range. It has a rated operational voltage of up to 250 V AC or DC and a rated insulation voltage of 250 V certified to CSA, IEC 60947-5-1, and UL standards. The conventional free air thermal current is 5 A, with a minimum switching voltage of 17 V and minimum switching current of 5 mA. The unit weighs 0.05 kg and carries an 18-month warranty.
AUX. CONTACT MODULE 2NC W/TERMS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H9418 |
| Product Name | Aux. Contact Module 2Nc W/terms Schneider Electric |