The LUFDA10 is a plug-in thermal overload signalling module for TeSys U contactors with automatic or remote reset. It has one normally open auxiliary contact rated for 400 VA at 230 V AC (AC-15) or 50 W at 24 V DC (DC-13), with 100,000 cycles electrical life. Operating voltage is 24 to 240 V AC/DC, with consumption of 7 mA at 24 V DC or 1.1 mA at 240 V AC. A front-panel LED indicates faults. Thermal current rating is 2 A at ≤70 °C, protected by a 2 A gG fuse. Terminal connections accept 0.2 to 1 mm² cables via screw clamp terminals with 0.5-0.6 N•m torque. Mounting pitch is 5.08 mm, and the device weighs 55 g.
AUX FUNCTION MODULE, AUTO/REMOTE RESET
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80K5343 |
| Product Name | Aux Function Module, Auto/remote Reset Schneider Electric |