Schneider Electric Adv.ctrl.unt-Cl20-3Ph 1.25-5A 110-240V Schneider Electric LUCD05FU

Description
ADV.CTRL.UNT-CL20-3P H 1.25-5A 110-240V
Description
ADV.CTRL.UNT-CL20-3P H 1.25-5A 110-240V
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCD05FU is an advanced control unit for TeSys U motor protection, offering thermal overload, phase failure, imbalance, earth fault, and short-circuit protection with manual reset. It adjusts motor current from 1.25 to 5 A and operates with 110-240 V AC or 110-220 V DC control voltage. Class 20 thermal protection conforms to IEC 60947-6-2 and UL 508. It mounts plug-in with dimensions 45 mm wide, 66 mm high, and 60 mm deep, and has IP20 protection. Compatible with LUB12, LUB32, and LUB38 power bases. Rated insulation voltage is 690 V AC, impulse withstand 6 kV. Operates from -25 to 70 °C at 2000 m altitude. Certified to CE, UL, CSA, CCC, EAC, ASEFA, ATEX, and Marine standards. Green Premium, RoHS compliant, mercury free.

Datasheet Summary
Powered by GS/AI

The LUCD05FU is an advanced control unit for TeSys U motor protection, offering thermal overload, phase failure, imbalance, earth fault, and short-circuit protection with manual reset. It adjusts motor current from 1.25 to 5 A and operates with 110-240 V AC or 110-220 V DC control voltage. Class 20 thermal protection conforms to IEC 60947-6-2 and UL 508. It mounts plug-in with dimensions 45 mm wide, 66 mm high, and 60 mm deep, and has IP20 protection. Compatible with LUB12, LUB32, and LUB38 power bases. Rated insulation voltage is 690 V AC, impulse withstand 6 kV. Operates from -25 to 70 °C at 2000 m altitude. Certified to CE, UL, CSA, CCC, EAC, ASEFA, ATEX, and Marine standards. Green Premium, RoHS compliant, mercury free.

Suppliers

Company
Product
Description
Supplier Links
Adv.ctrl.unt-Cl20-3Ph 1.25-5A 110-240V Schneider Electric - 89H5278 - Newark, An Avnet Company
Chicago, IL, United States
Adv.ctrl.unt-Cl20-3Ph 1.25-5A 110-240V Schneider Electric
89H5278
Adv.ctrl.unt-Cl20-3Ph 1.25-5A 110-240V Schneider Electric 89H5278
ADV.CTRL.UNT-CL20-3P H 1.25-5A 110-240V

ADV.CTRL.UNT-CL20-3PH 1.25-5A 110-240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5278
Product Name Adv.ctrl.unt-Cl20-3Ph 1.25-5A 110-240V Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details