Schneider Electric Adv.cntrl.unit-Cl10-3Ph 4.5-18A 24Vdc Schneider Electric LUCB18BL

Description
ADV.CNTRL.UNIT-CL10- 3PH 4.5-18A 24VDC
Description
ADV.CNTRL.UNIT-CL10- 3PH 4.5-18A 24VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCB18BL is an advanced control unit for TeSys U, designed for basic protection and communication with 3-phase motors. It has a thermal protection adjustment range of 4.5 to 18 A and operates on a 24 V DC control circuit. Mounting is plug-in on the front side. It meets IEC 60947-6-2 and UL 508 for Class 10 overload tripping, with an operating temperature range of -25 to 70 °C. The unit provides Earth fault, phase failure, and phase imbalance protection, with manual reset. It has an IP20 protection rating on the front panel and wired terminals, and conforms to standards including CSA C22.2 No. 14, EN 60947-6-2, and ATEX. The rated insulation voltage is 690 V, and impulse withstand voltage is 6 kV. It supports motor power up to 15 kW at 690 V AC. The product is RoHS compliant and qualifies as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LUCB18BL is an advanced control unit for TeSys U, designed for basic protection and communication with 3-phase motors. It has a thermal protection adjustment range of 4.5 to 18 A and operates on a 24 V DC control circuit. Mounting is plug-in on the front side. It meets IEC 60947-6-2 and UL 508 for Class 10 overload tripping, with an operating temperature range of -25 to 70 °C. The unit provides Earth fault, phase failure, and phase imbalance protection, with manual reset. It has an IP20 protection rating on the front panel and wired terminals, and conforms to standards including CSA C22.2 No. 14, EN 60947-6-2, and ATEX. The rated insulation voltage is 690 V, and impulse withstand voltage is 6 kV. It supports motor power up to 15 kW at 690 V AC. The product is RoHS compliant and qualifies as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Adv.cntrl.unit-Cl10-3Ph 4.5-18A 24Vdc Schneider Electric - 89H5250 - Newark, An Avnet Company
Chicago, IL, United States
Adv.cntrl.unit-Cl10-3Ph 4.5-18A 24Vdc Schneider Electric
89H5250
Adv.cntrl.unit-Cl10-3Ph 4.5-18A 24Vdc Schneider Electric 89H5250
ADV.CNTRL.UNIT-CL10- 3PH 4.5-18A 24VDC

ADV.CNTRL.UNIT-CL10-3PH 4.5-18A 24VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5250
Product Name Adv.cntrl.unit-Cl10-3Ph 4.5-18A 24Vdc Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details