Schneider Electric Adv.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric LUCB12B

Description
ADV.CNTRL.UNIT-CL10- 3PH 3-12A 24VAC
Description
ADV.CNTRL.UNIT-CL10- 3PH 3-12A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCB12B is an advanced control unit for motor protection, offering overload, phase failure, and earth fault protection. It mounts plug-in on the front side and operates with a 24 V AC control circuit, adjusted for 3 to 12 A thermal protection. It supports motors up to 9 kW at 690 V AC and 5.5 kW at 400-500 V AC, complying with IEC 60947-6-2 and UL 508 Class 10. Operating temperature ranges from -25 to 70 °C, with IP20 protection on front and terminals, and IP40 on the outside connection zone. It meets ATEX, CSA, UL, and IEC standards, operates up to 2000 m altitude, and is certified RoHS and REACh compliant with Green Premium status.

Datasheet Summary
Powered by GS/AI

The LUCB12B is an advanced control unit for motor protection, offering overload, phase failure, and earth fault protection. It mounts plug-in on the front side and operates with a 24 V AC control circuit, adjusted for 3 to 12 A thermal protection. It supports motors up to 9 kW at 690 V AC and 5.5 kW at 400-500 V AC, complying with IEC 60947-6-2 and UL 508 Class 10. Operating temperature ranges from -25 to 70 °C, with IP20 protection on front and terminals, and IP40 on the outside connection zone. It meets ATEX, CSA, UL, and IEC standards, operates up to 2000 m altitude, and is certified RoHS and REACh compliant with Green Premium status.

Suppliers

Company
Product
Description
Supplier Links
Adv.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric - 89H5246 - Newark, An Avnet Company
Chicago, IL, United States
Adv.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric
89H5246
Adv.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric 89H5246
ADV.CNTRL.UNIT-CL10- 3PH 3-12A 24VAC

ADV.CNTRL.UNIT-CL10-3PH 3-12A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5246
Product Name Adv.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3084 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details