Schneider Electric Std.cntrl.unit-Cl10-3Ph 8-32A 24Vac Schneider Electric LUCA32B

Description
STD.CNTRL.UNIT-CL10- 3PH 8-32A 24VAC
Description
STD.CNTRL.UNIT-CL10- 3PH 8-32A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCA32B is a standard control unit for motor starters, providing overload and short-circuit protection with a thermal tripping adjustment range of 8 to 32 A and a 24 V AC control circuit. It supports motor powers up to 15 kW at 400-500 V AC and 18.5 kW at 690 V AC, with utilisation categories AC-41, AC-43, and AC-44. The unit has a plug-in mounting style, front-side installation, and manual reset. It operates within an ambient temperature range of -25 to 70 °C, conforms to IEC 60947-6-2 and UL 508 Class 10 standards, and meets IP20 and IP40 protection levels. The device is certified for UL, CSA, ATEX, DNV, and other international standards, with a weight of 0.135 kg and a rated insulation voltage of 690 V. It complies with RoHS since 2010 and is designated a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LUCA32B is a standard control unit for motor starters, providing overload and short-circuit protection with a thermal tripping adjustment range of 8 to 32 A and a 24 V AC control circuit. It supports motor powers up to 15 kW at 400-500 V AC and 18.5 kW at 690 V AC, with utilisation categories AC-41, AC-43, and AC-44. The unit has a plug-in mounting style, front-side installation, and manual reset. It operates within an ambient temperature range of -25 to 70 °C, conforms to IEC 60947-6-2 and UL 508 Class 10 standards, and meets IP20 and IP40 protection levels. The device is certified for UL, CSA, ATEX, DNV, and other international standards, with a weight of 0.135 kg and a rated insulation voltage of 690 V. It complies with RoHS since 2010 and is designated a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Std.cntrl.unit-Cl10-3Ph 8-32A 24Vac Schneider Electric - 89H5234 - Newark, An Avnet Company
Chicago, IL, United States
Std.cntrl.unit-Cl10-3Ph 8-32A 24Vac Schneider Electric
89H5234
Std.cntrl.unit-Cl10-3Ph 8-32A 24Vac Schneider Electric 89H5234
STD.CNTRL.UNIT-CL10- 3PH 8-32A 24VAC

STD.CNTRL.UNIT-CL10-3PH 8-32A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5234
Product Name Std.cntrl.unit-Cl10-3Ph 8-32A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-304 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details