Schneider Electric Std.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric LUCA12B

Description
STD.CNTRL.UNIT-CL10- 3PH 3-12A 24VAC
Description
STD.CNTRL.UNIT-CL10- 3PH 3-12A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUCA12B is a plug-in standard control unit for motor protection, offering overload, short-circuit, phase failure, imbalance, and earth fault protection. It operates at 24 V AC with a control circuit range of 20-26.5 V and adjusts thermal protection from 3 to 12 A. Rated for motor power up to 9 kW at 690 V AC and 5.5 kW at 400-500 V AC, it meets tripping class 10 per IEC 60947-6-2 and UL 508. Utilisation categories include AC-41, AC-43, and AC-44. Insulation voltage is 690 V, with a 6 kV impulse withstand. It operates from -25 to 70 °C, has IP20 protection on front and sides, and IP40 on the front panel connections. Weight is 0.135 kg. Certified to CSA C22.2 No 14, EN 60947-6-2, UL 508 type E, GOST, ATEX, GL, DNV, ABS, ASEFA, LROS, CCC, and BV.

Datasheet Summary
Powered by GS/AI

The LUCA12B is a plug-in standard control unit for motor protection, offering overload, short-circuit, phase failure, imbalance, and earth fault protection. It operates at 24 V AC with a control circuit range of 20-26.5 V and adjusts thermal protection from 3 to 12 A. Rated for motor power up to 9 kW at 690 V AC and 5.5 kW at 400-500 V AC, it meets tripping class 10 per IEC 60947-6-2 and UL 508. Utilisation categories include AC-41, AC-43, and AC-44. Insulation voltage is 690 V, with a 6 kV impulse withstand. It operates from -25 to 70 °C, has IP20 protection on front and sides, and IP40 on the front panel connections. Weight is 0.135 kg. Certified to CSA C22.2 No 14, EN 60947-6-2, UL 508 type E, GOST, ATEX, GL, DNV, ABS, ASEFA, LROS, CCC, and BV.

Suppliers

Company
Product
Description
Supplier Links
Std.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric - 89H5228 - Newark, An Avnet Company
Chicago, IL, United States
Std.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric
89H5228
Std.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric 89H5228
STD.CNTRL.UNIT-CL10- 3PH 3-12A 24VAC

STD.CNTRL.UNIT-CL10-3PH 3-12A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5228
Product Name Std.cntrl.unit-Cl10-3Ph 3-12A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details