Schneider Electric Std.cntrl.unit-Cl10-3Ph 1.25-5A 24Vac Schneider Electric LUCA05B

Description
STD.CNTRL.UNIT-CL10- 3PH 1.25-5A 24VAC
Description
STD.CNTRL.UNIT-CL10- 3PH 1.25-5A 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

LUCA05B is a standard control unit for TeSys U motor starters, designed for 3-phase motors with a setting current range of 1.25 to 5 A at 400 V, compatible with LUB12 and LUB32 power bases. It features a 24 V AC coil control voltage and a Class 10 thermal overload protection rating. The control unit has a clip-in mounting style and weighs 0.135 kg. It supports connection to standard or advanced power bases and includes an extraction and locking handle, with settings sealable via a transparent cover. The unit does not include a test button, distinguishing it from advanced control units.

Datasheet Summary
Powered by GS/AI

LUCA05B is a standard control unit for TeSys U motor starters, designed for 3-phase motors with a setting current range of 1.25 to 5 A at 400 V, compatible with LUB12 and LUB32 power bases. It features a 24 V AC coil control voltage and a Class 10 thermal overload protection rating. The control unit has a clip-in mounting style and weighs 0.135 kg. It supports connection to standard or advanced power bases and includes an extraction and locking handle, with settings sealable via a transparent cover. The unit does not include a test button, distinguishing it from advanced control units.

Suppliers

Company
Product
Description
Supplier Links
Std.cntrl.unit-Cl10-3Ph 1.25-5A 24Vac Schneider Electric - 89H5222 - Newark, An Avnet Company
Chicago, IL, United States
Std.cntrl.unit-Cl10-3Ph 1.25-5A 24Vac Schneider Electric
89H5222
Std.cntrl.unit-Cl10-3Ph 1.25-5A 24Vac Schneider Electric 89H5222
STD.CNTRL.UNIT-CL10- 3PH 1.25-5A 24VAC

STD.CNTRL.UNIT-CL10-3PH 1.25-5A 24VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5222
Product Name Std.cntrl.unit-Cl10-3Ph 1.25-5A 24Vac Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3839 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details