The LU2B12FU is a reversing power base for TeSys U, rated at 12 A for 3P applications, with screw clamp terminals for power and control circuits. It operates with control voltages of 110...220 V DC or 110...240 V AC and supports auxiliary contacts of 1 NO + 1 NC. The device has a rated operational voltage up to 690 V and a service breaking capacity of up to 50 kA at 230 V. It measures 45 mm wide, 224 mm high, and 126 mm deep, weighs 1.27 kg, and is certified for IP20 protection. Operating temperature ranges from -25 °C to 70 °C with LUCA/LUCB/LUCC/LUCD control circuits. The part meets IEC 60947-4-1, IEC 60947-6-2, UL 508, CSA C22.2 No 14, and other international standards.
12A SELF-PR.REV.STR W/TERMS- LUC*FU ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H5306 |
| Product Name | 12A Self-Pr.rev.str W/termsLuc*fu Rohs Compliant Schneider Electric |
| Approvals | RoHS |