Schneider Electric Bimetallic O/l Relay 600V 32A Iec . Schneider Electric LRD326

Description
BIMETALLIC O/L RELAY 600V 32A IEC .
Description
BIMETALLIC O/L RELAY 600V 32A IEC .
Datasheet
Datasheet Summary
Powered by GS/AI

The LRD326 is a differential thermal overload relay for motor protection, compatible with LC1D25, LC1D32, and LC1D38 contactors, and operates on AC or DC networks. It has a thermal protection adjustment range of 23 to 32 A, a rated insulation voltage of 690 V AC, and an impulse withstand voltage of 6 kV. The relay features red and blue push-buttons for stop and reset functions, screw clamp terminals for control circuits accepting 1-2.5 mm² cables, and lugs-ring terminals for the power circuit. It measures 45 mm wide and 70 mm deep, weighs 0.124 kg, and operates without derating from -20 to 60 °C. The device meets IEC 60947-4-1, IEC 60947-5-1, UL 508, CSA C22.2 No. 14, and ATEX D 94/9/CE standards, is IP20 protected, V1 flame retardant, and certified for RoHS, REACh, and Green Premium sustainability.

Datasheet Summary
Powered by GS/AI

The LRD326 is a differential thermal overload relay for motor protection, compatible with LC1D25, LC1D32, and LC1D38 contactors, and operates on AC or DC networks. It has a thermal protection adjustment range of 23 to 32 A, a rated insulation voltage of 690 V AC, and an impulse withstand voltage of 6 kV. The relay features red and blue push-buttons for stop and reset functions, screw clamp terminals for control circuits accepting 1-2.5 mm² cables, and lugs-ring terminals for the power circuit. It measures 45 mm wide and 70 mm deep, weighs 0.124 kg, and operates without derating from -20 to 60 °C. The device meets IEC 60947-4-1, IEC 60947-5-1, UL 508, CSA C22.2 No. 14, and ATEX D 94/9/CE standards, is IP20 protected, V1 flame retardant, and certified for RoHS, REACh, and Green Premium sustainability.

Suppliers

Company
Product
Description
Supplier Links
Bimetallic O/l Relay 600V 32A Iec . Schneider Electric - 89H5201 - Newark, An Avnet Company
Chicago, IL, United States
Bimetallic O/l Relay 600V 32A Iec . Schneider Electric
89H5201
Bimetallic O/l Relay 600V 32A Iec . Schneider Electric 89H5201
BIMETALLIC O/L RELAY 600V 32A IEC .

BIMETALLIC O/L RELAY 600V 32A IEC .

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5201
Product Name Bimetallic O/l Relay 600V 32A Iec . Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-157 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details