The LRD146 is a differential thermal overload relay for motor protection, adjustable from 7 to 10 A, compatible with TeSys LC1D contactors. It mounts on a plate or rail and has a width of 45 mm and depth of 70 mm. Rated for 690 V AC at 0-400 Hz and 6 kV impulse withstand, it meets IEC 60947-4-1, UL 508, CSA C22.2 No. 14, and EN 60947-5-1 standards. Tripping occurs at 1.14 ± 0.06 Ir, with temperature compensation from -20 to 60 °C. Control circuit terminals accept 1-2.5 mm² cables, tightened to 1.7 N·m, while power circuit lugs require 2.3 N·m. It is IP20 protected, flame retardant V1, and certified for ATEX, UL, CSA, and GL. Net weight is 0.124 kg.
BIMETALLIC OVERLOAD RELAY 600V 6A IEC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H5186 |
| Product Name | Bimetallic Overload Relay 600V 6A Iec Schneider Electric |