The Bimetallic Overload Relay 600V 6A IEC, part number 89H5183, is designed for motor protection applications within the TeSys LRD range by Schneider Electric. It operates with a thermal protection adjustment range of 4 to 6 A and is compatible with various contactors including LC1D09, LC1D12, LC1D18, LC1D25, LC1D32, and LC1D38. The relay supports both AC and DC network types and has a rated insulation voltage of 600 V, conforming to CSA and UL standards. This relay features a tripping threshold of 1.14 ± 0.06 Ir and is suitable for use in environments with ambient temperatures ranging from -20 to 60 °C. It has a compact design with a width of 45 mm and a depth of 70 mm, weighing 0.124 kg. The device is equipped with screw clamp terminals for easy connection and has a protective treatment conforming to IEC 60068, with an IP20 degree of protection. The overload relay is certified under multiple standards including ATEX, UL 508, and IEC 60947, ensuring its reliability and safety in various applications. It also complies with environmental regulations such as RoHS and REACh, making it a sustainable choice for engineers.
Schneider Electric LRD106
BIMETALLIC OVERLOAD RELAY 600V 6A IEC
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays |
| Product Number | 2566665 | 89H5183 |
| Product Name | Contactor Overload Relays | Bimetallic Overload Relay 600V 6A Iec Schneider Electric |