The LRD076 is a differential thermal overload relay for motor protection, rated for a current range of 1.6 to 2.5 A, with a rated insulation voltage of 600 V AC/DC and a rated operational voltage of 690 V AC up to 400 Hz. It features screw clamp terminals for control circuit connections accepting 1-2.5 mm² flexible or solid cables, and lugs-ring terminals for the power circuit, with tightening torques of 1.7 N.m and 2.3 N.m respectively. The relay has a width of 45 mm and depth of 70 mm, and mounts on a plate or rail using specific accessories. It operates in ambient temperatures from -20 to 60 °C, meets IP20 protection, and complies with IEC 60947-4-1, UL 508, CSA C22.2 No. 14, and EN standards. It includes red and blue push-buttons for stop and reset functions, and is classified as a Green Premium product with RoHS and REACh compliance.
BIMETALLIC O/L RELAY 600V 2.5A IEC .
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H5181 |
| Product Name | Bimetallic O/l Relay 600V 2.5A Iec . Schneider Electric |