Schneider Electric Bimetallic Overload Relay 600V 1.7A Iec Schneider Electric LRD066

Description
BIMETALLIC OVERLOAD RELAY 600V 1.7A IEC
Description
BIMETALLIC OVERLOAD RELAY 600V 1.7A IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The Bimetallic Overload Relay 600V 1.7A IEC from Schneider Electric is designed for motor protection applications. It is part of the TeSys LRD series and is compatible with various contactors including LC1D09, LC1D12, LC1D18, LC1D25, LC1D32, and LC1D38. The relay features a thermal protection adjustment range of 1 to 1.6 A and operates effectively within a network frequency of 0 to 400 Hz. This relay has a rated insulation voltage of 600 V and a rated operational voltage of up to 690 V AC. It includes a tripping threshold of 1.14 ± 0.06 Ir and is sensitive to phase failure, tripping at 130% of the rated current on two phases. The device is designed for a temperature range of -20 to 60 °C during operation and can withstand vibrations of up to 6 Gn and shocks of 15 Gn. The relay is equipped with screw clamp terminals for control circuits and lugs-ring terminals for power circuits, allowing for flexible cable connections. It has an IP20 degree of protection and complies with various international standards including CSA, UL, and IEC. The product is also noted for its sustainability, being classified as a Green Premium product and compliant with RoHS directives.

Datasheet Summary
Powered by GS/AI

The Bimetallic Overload Relay 600V 1.7A IEC from Schneider Electric is designed for motor protection applications. It is part of the TeSys LRD series and is compatible with various contactors including LC1D09, LC1D12, LC1D18, LC1D25, LC1D32, and LC1D38. The relay features a thermal protection adjustment range of 1 to 1.6 A and operates effectively within a network frequency of 0 to 400 Hz. This relay has a rated insulation voltage of 600 V and a rated operational voltage of up to 690 V AC. It includes a tripping threshold of 1.14 ± 0.06 Ir and is sensitive to phase failure, tripping at 130% of the rated current on two phases. The device is designed for a temperature range of -20 to 60 °C during operation and can withstand vibrations of up to 6 Gn and shocks of 15 Gn. The relay is equipped with screw clamp terminals for control circuits and lugs-ring terminals for power circuits, allowing for flexible cable connections. It has an IP20 degree of protection and complies with various international standards including CSA, UL, and IEC. The product is also noted for its sustainability, being classified as a Green Premium product and compliant with RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Overload Relay 600V 1.7A Iec Schneider Electric - 89H5180 - Newark, An Avnet Company
Chicago, IL, United States
Bimetallic Overload Relay 600V 1.7A Iec Schneider Electric
89H5180
Bimetallic Overload Relay 600V 1.7A Iec Schneider Electric 89H5180
BIMETALLIC OVERLOAD RELAY 600V 1.7A IEC

BIMETALLIC OVERLOAD RELAY 600V 1.7A IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H5180
Product Name Bimetallic Overload Relay 600V 1.7A Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details