The LR3D05 is a non-differential thermal overload relay for motor protection, with a current adjustment range of 0.63 to 1 A. It mounts on a plate or rail, measures 45 mm wide and 70 mm deep, and weighs 0.124 kg. Control circuit terminals accept 1-2.5 mm² cables; power circuit terminals accept 1-10 mm² flexible or 1-6 mm² solid cables, with a tightening torque of 1.7 N.m. Rated for 690 V AC and 6 kV impulse withstand, it operates from -20 to 60 °C with IP20 protection. It features red and blue push-buttons for stop and reset. Certified to IEC 60947-4-1, EN 60947-4-1, UL 508, CSA C22.2 No. 14, ATEX D 94/9/CE, and meets EU RoHS and REACh compliance. Green Premium status confirmed.
BIMETALLIC OVERLOAD RELAY
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 71K6643 |
| Product Name | Bimetallic Overload Relay Schneider Electric |