TESYS K OVERLOAD RELAY CL10 0.54
Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066478-LR2K0305
Termination: Screw
Length: 45 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Contact Current Rating: 800 mA
Height: 116 mm
Power Rating: 100 W
Width: 58 mm
Categories: OEM Parts(J-L)
Case / Package: 100
Alternative Parts (Cross-Reference): LR2K0305LR2K0305.;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 65 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Throw Configuration: 3P
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 4008-LR2K0305-ND | 1066478-LR2K0305 |
| Product Name | Accessories | OEM Parts - OEM Parts (J - L) - LR2K0305 |