Schneider Electric Contactors LP4K1201BW3

Description
Schneider Electric LP4K1201BW3 Contactor
Request a Quote Datasheet
Description
Schneider Electric LP4K1201BW3 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6097943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6097943
Contactors 6097943
Schneider Electric LP4K1201BW3 Contactor

Schneider Electric LP4K1201BW3 Contactor

Supplier's Site
Contactor, 3Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric - 66AH6457 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric
66AH6457
Contactor, 3Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric 66AH6457
CONTACTOR, 3PST-NO, 24V, DINRAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DINRAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A; RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 24Vdc/din Rail/panel; Load Current Inductive Schneider Electric - 85R1648 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc/din Rail/panel; Load Current Inductive Schneider Electric
85R1648
Contactor, 3Pst-No, 24Vdc/din Rail/panel; Load Current Inductive Schneider Electric 85R1648
CONTACTOR, 3PST-NO, 24VDC/DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC/DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6097943 66AH6457
Product Name Contactors Contactor, 3Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1734-ECK250AAAPA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV241CAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1382304332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1444900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details