Schneider Electric Contactors LP4K0901BW3

Description
Schneider Electric LP4K0901BW3 Contactor
Request a Quote Datasheet
Description
Schneider Electric LP4K0901BW3 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6097937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6097937
Contactors 6097937
Schneider Electric LP4K0901BW3 Contactor

Schneider Electric LP4K0901BW3 Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric - 66AH6456 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
66AH6456
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric 66AH6456
CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6097937 66AH6456
Product Name Contactors Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CCB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details