Schneider Electric Contactor 575Vac 9Amp Iec +Options Schneider Electric LP4K090087BW3

Description
CONTACTOR 575VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 575VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LP4K090087BW3 is a 4-pole TeSys K contactor with 2 normally open and 2 normally closed contacts, designed for resistive loads up to 690 V AC. It has a rated operational current of 20 A at 50 °C for AC-1 applications and operates with a 24 V DC coil featuring a built-in bidirectional peak limiting diode suppressor. The contactor measures 58 mm in height, 45 mm in width, and 57 mm in depth, with a net weight of 0.235 kg. It supports IEC 60947-4-1 and UL 508 standards with a rated insulation voltage of 690 V and an impulse withstand voltage of 8 kV. Mechanical endurance is rated at 30 million cycles, with a maximum operating rate of 3600 cycles per hour. The device is certified to UL, CSA, and RoHS directives, operates in temperatures from -25 to 50 °C, and is classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LP4K090087BW3 is a 4-pole TeSys K contactor with 2 normally open and 2 normally closed contacts, designed for resistive loads up to 690 V AC. It has a rated operational current of 20 A at 50 °C for AC-1 applications and operates with a 24 V DC coil featuring a built-in bidirectional peak limiting diode suppressor. The contactor measures 58 mm in height, 45 mm in width, and 57 mm in depth, with a net weight of 0.235 kg. It supports IEC 60947-4-1 and UL 508 standards with a rated insulation voltage of 690 V and an impulse withstand voltage of 8 kV. Mechanical endurance is rated at 30 million cycles, with a maximum operating rate of 3600 cycles per hour. The device is certified to UL, CSA, and RoHS directives, operates in temperatures from -25 to 50 °C, and is classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 575Vac 9Amp Iec +Options Schneider Electric - 85R1647 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 575Vac 9Amp Iec +Options Schneider Electric
85R1647
Contactor 575Vac 9Amp Iec +Options Schneider Electric 85R1647
CONTACTOR 575VAC 9AMP IEC +OPTIONS

CONTACTOR 575VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 85R1647
Product Name Contactor 575Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details