Schneider Electric Contactors LP2K1201BD

Description
Schneider Electric LP2K1201BD
Request a Quote Datasheet
Description
Schneider Electric LP2K1201BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7448018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7448018
Contactors 7448018
Schneider Electric LP2K1201BD

Schneider Electric LP2K1201BD

Supplier's Site
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric - 24AJ0771 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
24AJ0771
Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric 24AJ0771
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A; RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7448018 24AJ0771
Product Name Contactors Contactor, 3Pst-No, 24V, Din Rail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GV241PAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Definite Purpose Contactors - 5-1672115-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 277 volts
View Details