Schneider Electric Contactors LP2K0910BD

Description
Schneider Electric LP2K0910BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LP2K0910BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 758793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
758793
Contactors 758793
Schneider Electric LP2K0910BD Contactor

Schneider Electric LP2K0910BD Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric - 66AH6453 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
66AH6453
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric 66AH6453
CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 758793 66AH6453
Product Name Contactors Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX26BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C130 - Combination contactors for battery voltages -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 24 to 80 volts
View Details
Type 22.74 - Modular contactor 32A - 227402301710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details