Schneider Electric Reversing Contactors 575Vac 6A Iec Schneider Electric LP2K0601BD3

Description
REVERSING CONTACTORS 575VAC 6A IEC
Description
REVERSING CONTACTORS 575VAC 6A IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LP2K0601BD3 is a preassembled three-pole reversing contactor for motor control, rated for 6 A at up to 440 V AC under AC-3 and AC-4 utilisation categories. It has a 24 V DC coil with built-in bidirectional peak limiting diode, one normally closed auxiliary contact, and screw clamp terminals accepting solid or flexible cables from 0.34 to 4 mm². The device operates from -25 °C to 50 °C, mounts on a 35 mm rail, and measures 90 mm wide, 58 mm high, and 57 mm deep. It complies with IEC 60947, UL 508, CSA C22.2 No 14, VDE 0660, and NF C 63-110, carries CSA and UL certifications, and meets EU RoHS and REACh SVHC-free requirements. Electrical durability is rated at 1.3 million cycles at 6 A AC-3, with mechanical durability of 5 million cycles. The contactor is classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

LP2K0601BD3 is a preassembled three-pole reversing contactor for motor control, rated for 6 A at up to 440 V AC under AC-3 and AC-4 utilisation categories. It has a 24 V DC coil with built-in bidirectional peak limiting diode, one normally closed auxiliary contact, and screw clamp terminals accepting solid or flexible cables from 0.34 to 4 mm². The device operates from -25 °C to 50 °C, mounts on a 35 mm rail, and measures 90 mm wide, 58 mm high, and 57 mm deep. It complies with IEC 60947, UL 508, CSA C22.2 No 14, VDE 0660, and NF C 63-110, carries CSA and UL certifications, and meets EU RoHS and REACh SVHC-free requirements. Electrical durability is rated at 1.3 million cycles at 6 A AC-3, with mechanical durability of 5 million cycles. The contactor is classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Reversing Contactors 575Vac 6A Iec Schneider Electric - 80C0896 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Contactors 575Vac 6A Iec Schneider Electric
80C0896
Reversing Contactors 575Vac 6A Iec Schneider Electric 80C0896
REVERSING CONTACTORS 575VAC 6A IEC

REVERSING CONTACTORS 575VAC 6A IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C0896
Product Name Reversing Contactors 575Vac 6A Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products