Schneider Electric Contactors LP1K1210BD3

Description
Schneider Electric LP1K1210BD3 Contactor
Request a Quote Datasheet
Description
Schneider Electric LP1K1210BD3 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1884725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1884725
Contactors 1884725
Schneider Electric LP1K1210BD3 Contactor

Schneider Electric LP1K1210BD3 Contactor

Supplier's Site
Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric - 71AH4891 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric
71AH4891
Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric 71AH4891
CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL ROHS COMPLIANT: YES

CONTACTOR, 3PST-NO, 24V, DIN RAIL/PANEL ROHS COMPLIANT: YES

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 35K5964 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
35K5964
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 35K5964
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 1884725 71AH4891 35K5964
Product Name Contactors Contactor, 3Pst-No, 24V, Din Rail/panel Rohs Compliant Schneider Electric Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.14 - Industrial contactors - 6K1482304710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details