Schneider Electric Contactors LP1K0910BD3

Description
Schneider Electric LP1K0910BD3 Contactor
Request a Quote Datasheet
Description
Schneider Electric LP1K0910BD3 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6097870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6097870
Contactors 6097870
Schneider Electric LP1K0910BD3 Contactor

Schneider Electric LP1K0910BD3 Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric - 66AH6446 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
66AH6446
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric 66AH6446
CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 24Vdc, 9A, Din Rail; Load Current Inductive Schneider Electric - 80C0869 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, 9A, Din Rail; Load Current Inductive Schneider Electric
80C0869
Contactor, 3Pst-No, 24Vdc, 9A, Din Rail; Load Current Inductive Schneider Electric 80C0869
CONTACTOR, 3PST-NO, 24VDC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6097870 66AH6446
Product Name Contactors Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX11KBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 17-LEV100A5ANG10-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details