Schneider Electric Contactors LP1K0901BD3

Description
Schneider Electric LP1K0901BD3 Contactor
Request a Quote Datasheet
Description
Schneider Electric LP1K0901BD3 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447986
Contactors 7447986
Schneider Electric LP1K0901BD3 Contactor

Schneider Electric LP1K0901BD3 Contactor

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric - 66AH6444 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
66AH6444
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric 66AH6444
CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric - 51R1338 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric
51R1338
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Schneider Electric 51R1338
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447986 66AH6444
Product Name Contactors Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227202301310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 844-CAP120RBXNG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C195 - AC and bidirectional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 320 amps
VDC 200 to 1500 volts
View Details
Contactors - 3596-GV124BPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details