Schneider Electric Contactor 575Vac 9Amp Iec +Options Schneider Electric LP1K09008BD3

Description
CONTACTOR 575VAC 9AMP IEC +OPTIONS
Description
CONTACTOR 575VAC 9AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The LP1K09008BD3 is a TeSys K 4-pole contactor with 2 normally open and 2 normally closed contacts, designed for resistive loads up to 440 V AC at 20 A. It features a 24 V DC coil with a built-in bidirectional peak limiting diode suppressor. The unit measures 58 mm in height, 45 mm in width, and 57 mm in depth, and mounts on a plate or rail. Rated insulation voltage is 690 V AC, with an impulse withstand voltage of 8 kV. It operates within -25 °C to 50 °C ambient temperatures and complies with UL, CSA, IEC 60947-4-1, and EN/ISO 13849-1 standards. The contactor has a mechanical durability of 10 million cycles and a safety reliability level of B10d = 1,369,863 cycles under nominal load. Net weight is 0.225 kg. It is RoHS compliant and certified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LP1K09008BD3 is a TeSys K 4-pole contactor with 2 normally open and 2 normally closed contacts, designed for resistive loads up to 440 V AC at 20 A. It features a 24 V DC coil with a built-in bidirectional peak limiting diode suppressor. The unit measures 58 mm in height, 45 mm in width, and 57 mm in depth, and mounts on a plate or rail. Rated insulation voltage is 690 V AC, with an impulse withstand voltage of 8 kV. It operates within -25 °C to 50 °C ambient temperatures and complies with UL, CSA, IEC 60947-4-1, and EN/ISO 13849-1 standards. The contactor has a mechanical durability of 10 million cycles and a safety reliability level of B10d = 1,369,863 cycles under nominal load. Net weight is 0.225 kg. It is RoHS compliant and certified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 575Vac 9Amp Iec +Options Schneider Electric - 80C0867 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 575Vac 9Amp Iec +Options Schneider Electric
80C0867
Contactor 575Vac 9Amp Iec +Options Schneider Electric 80C0867
CONTACTOR 575VAC 9AMP IEC +OPTIONS

CONTACTOR 575VAC 9AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C0867
Product Name Contactor 575Vac 9Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details