Schneider Electric Contactors LP1K09004BD

Description
Schneider Electric LP1K09004BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LP1K09004BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6094180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6094180
Contactors 6094180
Schneider Electric LP1K09004BD Contactor

Schneider Electric LP1K09004BD Contactor

Supplier's Site
Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric - 66AH6441 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric
66AH6441
Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric 66AH6441
CONTACTOR, 4PST-NO, 24V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 24V, DINRAIL/PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:20A; Coil RoHS Compliant: Yes

Supplier's Site
Contactor, 24Vdc, Panel; Load Current Inductive Schneider Electric - 93B2943 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 24Vdc, Panel; Load Current Inductive Schneider Electric
93B2943
Contactor, 24Vdc, Panel; Load Current Inductive Schneider Electric 93B2943
CONTACTOR, 24VDC, PANEL; Load Current Inductive:9A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:5hp; Switching Current AC1:20A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

CONTACTOR, 24VDC, PANEL; Load Current Inductive:9A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:5hp; Switching Current AC1:20A; Coil Voltage VAC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6094180 66AH6441
Product Name Contactors Contactor, 4Pst-No, 24V, Dinrail/panel; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1444912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
Contactors - 3596-GX32LD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400241320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details