Schneider Electric Contactors LP1K0601BD

Description
Schneider Electric LP1K0601BD Contactor
Request a Quote Datasheet
Description
Schneider Electric LP1K0601BD Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 6094168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
6094168
Contactors 6094168
Schneider Electric LP1K0601BD Contactor

Schneider Electric LP1K0601BD Contactor

Supplier's Site
Miniature Contactor, Non-Reversing, 6A(Ac3) 15A(Ac1), 3Pst; Load Current Inductive Schneider Electric - 16B612 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Contactor, Non-Reversing, 6A(Ac3) 15A(Ac1), 3Pst; Load Current Inductive Schneider Electric
16B612
Miniature Contactor, Non-Reversing, 6A(Ac3) 15A(Ac1), 3Pst; Load Current Inductive Schneider Electric 16B612
MINIATURE CONTACTOR, NON-REVERSING, 6A(AC3) 15A(AC1), 3PST; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW RoHS Compliant: Yes

MINIATURE CONTACTOR, NON-REVERSING, 6A(AC3) 15A(AC1), 3PST; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3kW RoHS Compliant: Yes

Supplier's Site
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric - 66AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric
66AH6437
Contactor, 3Pst-No, 24Vdc, Dinrail; Load Current Inductive Schneider Electric 66AH6437
CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, DINRAIL; Load Current Inductive:6A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3kW; Switching Current AC1:15A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 6094168 16B612
Product Name Contactors Miniature Contactor, Non-Reversing, 6A(Ac3) 15A(Ac1), 3Pst; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501CCB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Auxiliary Contacts - 1220951 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details