Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070501-LP1K0601BD
Termination: Screw
Length: 58 mm
Operating Supply Voltage: 690 V
Contact Current Rating: 6 A
Number of Poles: 3
Power Rating: 2.2 kW
Width: 45 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Depth: 57 mm
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
Throw Configuration: 3P
Coil Voltage (DC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070501-LP1K0601BD |
| Product Name | OEM Parts - OEM Parts (J - L) - LP1K0601BD |