Schneider Electric Contactor, Dpst-No/nc, 24V, Din Rail; Load Current Inductive Schneider Electric LP1D80008BW

Description
CONTACTOR, DPST-NO/NC, 24V, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:125A; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO/NC, 24V, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:125A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No/nc, 24V, Din Rail; Load Current Inductive Schneider Electric - 66AH6436 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 24V, Din Rail; Load Current Inductive Schneider Electric
66AH6436
Contactor, Dpst-No/nc, 24V, Din Rail; Load Current Inductive Schneider Electric 66AH6436
CONTACTOR, DPST-NO/NC, 24V, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:125A; RoHS Compliant: Yes

CONTACTOR, DPST-NO/NC, 24V, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:1kV; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:125A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 66AH6436
Product Name Contactor, Dpst-No/nc, 24V, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.T1 - Thermal overload protection - 6KT100000609 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 41-IHVA200-A3D48V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Contactors - 3596-GX12JA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details