The LP1D65008BD is a TeSys D 4-pole contactor with 2 NO and 2 NC contacts, rated at 80 A at up to 440 V AC for resistive loads and a 24 V DC coil. It has a 6 kV impulse withstand voltage, electrical durability of 1.4 million cycles, and mechanical durability of 6 million cycles. Mounting is on plate or rail, with dimensions of 127 mm height, 85 mm width, and 182 mm depth, and a weight of 2.22 kg. The contactor operates from -5 to 60 °C, has IP20 protection, and meets IEC 60947-4-1, UL 508, and CSA C22.2 No 14 standards. It includes a built-in bidirectional diode suppressor and supports screw clamp terminals for power and control circuits. The rated insulation voltage is 690 V AC, and the contactor handles 1000 A making and breaking capacity at 440 V.
CONTACTOR 575VAC 65AMP IEC +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C0856 |
| Product Name | Contactor 575Vac 65Amp Iec +Options Schneider Electric |