Schneider Electric Switch, Disconnect, 3Pst, 100A, 600V; Contact Configuration Schneider Electric LK3JU3

Description
SWITCH, DISCONNECT, 3PST, 100A, 600V; Contact Configuration:3PST; Fuse Size Held:-; No. of Fuses:-; Contact Current AC Max:100A; Contact Voltage AC Max:600V; Switch Terminals:Solder; No. of Poles:3 Pole; Product Range:
Datasheet
Description
SWITCH, DISCONNECT, 3PST, 100A, 600V; Contact Configuration:3PST; Fuse Size Held:-; No. of Fuses:-; Contact Current AC Max:100A; Contact Voltage AC Max:600V; Switch Terminals:Solder; No. of Poles:3 Pole; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 3Pst, 100A, 600V; Contact Configuration Schneider Electric - 96B0200 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 3Pst, 100A, 600V; Contact Configuration Schneider Electric
96B0200
Switch, Disconnect, 3Pst, 100A, 600V; Contact Configuration Schneider Electric 96B0200
SWITCH, DISCONNECT, 3PST, 100A, 600V; Contact Configuration:3PST; Fuse Size Held:-; No. of Fuses:-; Contact Current AC Max:100A; Contact Voltage AC Max:600V; Switch Terminals:Solder; No. of Poles:3 Pole; Product Range:

SWITCH, DISCONNECT, 3PST, 100A, 600V; Contact Configuration:3PST; Fuse Size Held:-; No. of Fuses:-; Contact Current AC Max:100A; Contact Voltage AC Max:600V; Switch Terminals:Solder; No. of Poles:3 Pole; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B0200
Product Name Switch, Disconnect, 3Pst, 100A, 600V; Contact Configuration Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details