MOLDED CASE CIRCUIT BREAKER 600V
CIRCUIT BREAKER, MOLDED CASE, HIGH INTERRUPTING, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 400 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-LHL36400-ND | 57544314 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 400 amps | 400 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Plug-in |