Schneider Electric Contactor 575Vac 9Amp Iec+Options Schneider Electric LC7K09004B7

Description
CONTACTOR 575VAC 9AMP IEC+OPTIONS
Description
CONTACTOR 575VAC 9AMP IEC+OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

TeSys K contactor with four normally open power poles, rated for 20 A at 440 V AC under AC-1 duty, with a 24 V AC control coil. It has screw clamp terminals for solid and flexible conductors, operates with a 30-40 ms response time, and is mounted on a plate or rail. The unit measures 58 mm high, 45 mm wide, and 57 mm deep, weighing 0.225 kg. Rated insulation voltage is 690 V IEC 60947-4-1 and 600 V UL 508, with an impulse withstand voltage of 8 kV. Mechanical durability is 10 million cycles, and electrical durability is 0.18 million cycles at 20 A AC-1. It meets IEC 60947, UL, and CSA standards, is certified IP2x, and complies with EU RoHS and California Proposition 65. The contactor is certified for safety reliability level B10d of 1.37 million cycles with nominal load per EN/ISO 13849-1.

Datasheet Summary
Powered by GS/AI

TeSys K contactor with four normally open power poles, rated for 20 A at 440 V AC under AC-1 duty, with a 24 V AC control coil. It has screw clamp terminals for solid and flexible conductors, operates with a 30-40 ms response time, and is mounted on a plate or rail. The unit measures 58 mm high, 45 mm wide, and 57 mm deep, weighing 0.225 kg. Rated insulation voltage is 690 V IEC 60947-4-1 and 600 V UL 508, with an impulse withstand voltage of 8 kV. Mechanical durability is 10 million cycles, and electrical durability is 0.18 million cycles at 20 A AC-1. It meets IEC 60947, UL, and CSA standards, is certified IP2x, and complies with EU RoHS and California Proposition 65. The contactor is certified for safety reliability level B10d of 1.37 million cycles with nominal load per EN/ISO 13849-1.

Suppliers

Company
Product
Description
Supplier Links
Contactor 575Vac 9Amp Iec+Options Schneider Electric - 85R1595 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 575Vac 9Amp Iec+Options Schneider Electric
85R1595
Contactor 575Vac 9Amp Iec+Options Schneider Electric 85R1595
CONTACTOR 575VAC 9AMP IEC+OPTIONS

CONTACTOR 575VAC 9AMP IEC+OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 85R1595
Product Name Contactor 575Vac 9Amp Iec+Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details