Schneider Electric Contactors LC2K1210B7

Description
Schneider Electric LC2K1210B7
Request a Quote Datasheet
Description
Schneider Electric LC2K1210B7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 3052054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
3052054
Contactors 3052054
Schneider Electric LC2K1210B7

Schneider Electric LC2K1210B7

Supplier's Site
Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric - 16B369 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric
16B369
Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric 16B369
CONTACTOR, REVERSE, 12A(AC3) 20A(AC1), 3PST; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Product Range:- RoHS Compliant: Yes

CONTACTOR, REVERSE, 12A(AC3) 20A(AC1), 3PST; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 3052054 16B369
Product Name Contactors Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 9-1393127-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 120 volts
View Details
Contactors - 3596-GX46CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200244420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details