Schneider Electric Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric LC2K1201F7

Description
CONTACTOR, REVERSE, 12A(AC3) 20A(AC1), 3PST; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, REVERSE, 12A(AC3) 20A(AC1), 3PST; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric - 16B366 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric
16B366
Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric 16B366
CONTACTOR, REVERSE, 12A(AC3) 20A(AC1), 3PST; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Product Range:- RoHS Compliant: Yes

CONTACTOR, REVERSE, 12A(AC3) 20A(AC1), 3PST; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:3 Pole; Switching Power AC3:10hp; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 16B366
Product Name Contactor, Reverse, 12A(Ac3) 20A(Ac1), 3Pst; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.14 - Industrial contactors - 6K1480244310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - A101171-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
S005 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 15 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Contactors - 3596-GX21CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details