Schneider Electric Contactors LC2K1201B7

Description
Schneider Electric LC2K1201B7
Request a Quote Datasheet
Description
Schneider Electric LC2K1201B7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 7447787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
7447787
Contactors 7447787
Schneider Electric LC2K1201B7

Schneider Electric LC2K1201B7

Supplier's Site
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric - 16B365 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric
16B365
Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric 16B365
CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 7447787 16B365
Product Name Contactors Contactor, 3Pst-No, 24Vac, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1611021-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 24 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX21FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1482304818 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details