The LC2K0910F7 is a TeSys K reversing contactor for motor control and resistive loads, rated at 9 A AC-3 up to 440 V and 4 kW motor power, with a 110 V AC coil and one normally open auxiliary contact. It is preassembled with a reversing power busbar and has a 3-pole, 3 NO contact configuration. The device supports screw clamp terminals for solid or flexible cables and mounts on DIN rail or plate. It operates from -25 °C to 50 °C, has a mechanical durability of 5 million cycles, and meets IEC 60947, UL 508, CSA C22.2 No 14, VDE 0660, and NF C 63-110 standards. Dimensions are 90 mm wide, 58 mm high, and 57 mm deep, with a mass of 0.39 kg. It is certified for CSA and UL, and complies with RoHS since 0706.
Contactor, DIN Rail, 110 VAC, 110 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B362 |
| Product Name | Contactor, Din Rail, 110 Vac, 110 V Schneider Electric |
| Mounting | DIN |